Texas Instruments TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits TPS3106K33DBVT

Description
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits - TPS3106K33DBVT - Texas Instruments
Dallas, TX, United States
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits
TPS3106K33DBVT
TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits TPS3106K33DBVT
Ultra Low-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-17102-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17102-6-ND
Supervisors 296-17102-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17102-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17102-2-ND
Supervisors 296-17102-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17102-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17102-1-ND
Supervisors 296-17102-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
3.3V 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3106K33DBVT
3.3V 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3106K33DBVT
3.3V Voltage Supervisor, 1.2uA Quiescent, SOT-23 Product overview: TPS3106K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106K33DBVT can be used for catalog matching and distributor lookup.

3.3V Voltage Supervisor, 1.2uA Quiescent, SOT-23 Product overview: TPS3106K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3106K33DBVT - 033792-TPS3106K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3106K33DBVT
033792-TPS3106K33DBVT
PMIC - PMIC - Supervisors - TPS3106K33DBVT 033792-TPS3106K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033792-TPS3106K33DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Portable Devices, Power Management, Wireless, Communications & Networking, Industrial, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 033792-TPS3106K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Portable Devices, Power Management, Wireless, Communications & Networking, Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Voltage Supervisors - 6624163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6624163
Voltage Supervisors 6624163
Volt Supervisor Supply 2.941V 6P SOT23

Volt Supervisor Supply 2.941V 6P SOT23

Supplier's Site
Voltage Supervisors - 6624163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6624163P
Voltage Supervisors 6624163P
Volt Supervisor Supply 2.941V 6P SOT23

Volt Supervisor Supply 2.941V 6P SOT23

Supplier's Site
Voltage Supervisors - 9222701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9222701
Voltage Supervisors 9222701
Volt Supervisor Supply 2.941V 6P SOT23

Volt Supervisor Supply 2.941V 6P SOT23

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3106K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3106K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3106K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3106K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3106K33DBVT
PMIC - Supervisors TPS3106K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3106K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3106K33DBVT
Supervisors TPS3106K33DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisory Circuit, 3106, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5798 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3106, Sot-23-6; Threshold Voltage Texas Instruments
28AH5798
Supervisory Circuit, 3106, Sot-23-6; Threshold Voltage Texas Instruments 28AH5798
SUPERVISORY CIRCUIT, 3106, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3106, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3106K33DBVT
Supervisory Circuits TPS3106K33DBVT
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3106K33DBVT 296-17102-6-ND 691-TPS3106K33DBVT 033792-TPS3106K33DBVT 6624163 6624163P TPS3106K33DBVT TPS3106K33DBVT TPS3106K33DBVT 28AH5798 TPS3106K33DBVT
Product Name TPS3106K33 Ultra Low-Supply Current/Supply-Voltage Supervisory Circuits Supervisors 3.3V 1.2uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3106K33DBVT Voltage Supervisors Voltage Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuit, 3106, Sot-23-6; Threshold Voltage Texas Instruments Supervisory Circuits
Number of Supplies 2 1 1; 1 1 1 1; 1 2; 2Monitors
Features Manual Reset Manual Reset Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low; Active Low, Open Drain Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; SOT-23-6 SOT-23 SOT-23-6 SOT-23; Sot-23 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers