The TPS3702 is a high-accuracy overvoltage and undervoltage window voltage detector in a SOT-23-THIN (DDC) package measuring 2.90mm × 1.60mm. It monitors input voltages from 2V to 18V with threshold accuracy of 0.25% typical and 0.9% over -40°C to 125°C. The device features independent open-drain outputs for overvoltage and undervoltage conditions, internal glitch immunity, and low quiescent current of 7µA typical. Thresholds are factory-set for nominal rails up to 5V. The TPS3702CX10DDCR variant is qualified for industrial temperature operation from -40°C to 125°C.
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
High-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702CX10DDCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX10DDCR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisory Circuits High accuracy window voltage detector for overvoltage & undervoltage monitoring 6-SOT-23-THIN -40 to 125
IC SUPERVISOR 1 CHANNEL TSOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3702CX10DDCR | 691-TPS3702CX10DDCR | 296-51915-1-ND | TPS3702CX10DDCR | TPS3702CX10DDCR | TPS3702CX10DDCR | TPS3702CX10DDCR |
| Product Name | TPS3702 High Accuracy Fixed Threshold OV/UV Monitor | SOT-23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 2 | 1; 1 | |||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | |||
| IQ | 7 µA |