Texas Instruments TPS3705-50 Processor Supervisory Circuits with Power-Fail TPS3705-50D

Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3705-50 Processor Supervisory Circuits with Power-Fail - TPS3705-50D - Texas Instruments
Dallas, TX, United States
TPS3705-50 Processor Supervisory Circuits with Power-Fail
TPS3705-50D
TPS3705-50 Processor Supervisory Circuits with Power-Fail TPS3705-50D
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - 296-2624-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2624-5-ND
Supervisors 296-2624-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
 - TPS3705-50D - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
1.3V 50uA SOIC Voltage Supervisor IC
691-TPS3705-50D
1.3V 50uA SOIC Voltage Supervisor IC 691-TPS3705-50D
Processor Supervisor IC, 2-Ch, 1.2-1.3V Reset, 50uA, 8-SOIC Product overview: TPS3705-50D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 50uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, 50uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50D can be used for catalog matching and distributor lookup.

Processor Supervisor IC, 2-Ch, 1.2-1.3V Reset, 50uA, 8-SOIC Product overview: TPS3705-50D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 50uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, 50uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3705-50D - 1272380-TPS3705-50D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3705-50D
1272380-TPS3705-50D
PMIC - PMIC - Supervisors - TPS3705-50D 1272380-TPS3705-50D
Manufacturer: Texas Instruments Win Source Part Number: 1272380-TPS3705-50D Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: TPS3705-50 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272380-TPS3705-50D
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3705-50
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3705-50D
Supervisory Circuits TPS3705-50D
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
Supervisors - TPS3705-50D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3705-50D
Supervisors TPS3705-50D
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3705-50D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3705-50D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3705-50D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3705-50D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3705-50D
PMIC - Supervisors TPS3705-50D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3705-50D 296-2624-5-ND TPS3705-50D 691-TPS3705-50D 1272380-TPS3705-50D TPS3705-50D TPS3705-50D TPS3705-50D TPS3705-50D
Product Name TPS3705-50 Processor Supervisory Circuits with Power-Fail Supervisors 1.3V 50uA SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3705-50D Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2 1 1; 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset Power Fail Warning
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 30 µA 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers