Texas Instruments TPS3307-25 Triple Processor Supervisory Circuits TPS3307-25DGNR

Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-25 Triple Processor Supervisory Circuits - TPS3307-25DGNR - Texas Instruments
Dallas, TX, United States
TPS3307-25 Triple Processor Supervisory Circuits
TPS3307-25DGNR
TPS3307-25 Triple Processor Supervisory Circuits TPS3307-25DGNR
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3307-25DGNR - 033812-TPS3307-25DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-25DGNR
033812-TPS3307-25DGNR
PMIC - PMIC - Supervisors - TPS3307-25DGNR 033812-TPS3307-25DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033812-TPS3307-25DGN R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V, 2.93V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): TPS3307-25DGNRG4; TPS3307-25DGN; TPS3307-25DGNR; TPS3307-25Y; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033812-TPS3307-25DGNR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3307-25DGNRG4; TPS3307-25DGN; TPS3307-25DGNR; TPS3307-25Y;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-3313-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3313-2-ND
Supervisors 296-3313-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-3313-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3313-6-ND
Supervisors 296-3313-6-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-3313-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3313-1-ND
Supervisors 296-3313-1-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
2V 6V HTSSOP Voltage Supervisor IC
691-TPS3307-25DGNR
2V 6V HTSSOP Voltage Supervisor IC 691-TPS3307-25DGNR
Triple Voltage Supervisor IC, 3 Elements, 2V-6V, HTSSOP EP Product overview: TPS3307-25DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25DGNR can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor IC, 3 Elements, 2V-6V, HTSSOP EP Product overview: TPS3307-25DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3307-25DGNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 3 Channel, +1.25,2.25,2.93V, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 3 Channel, +1.25,2.25,2.93V, PDSO8

Supplier's Site Datasheet
Supervisors - TPS3307-25DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-25DGNR
Supervisors TPS3307-25DGNR
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now
PMIC - Supervisors - TPS3307-25DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-25DGNR
PMIC - Supervisors TPS3307-25DGNR
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-25DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-25DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-25DGNR
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-25DGNR
Supervisory Circuits TPS3307-25DGNR
Supervisory Circuits Tr Processor Super Circuits

Supervisory Circuits Tr Processor Super Circuits

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-25DGNR 033812-TPS3307-25DGNR 296-3313-2-ND 691-TPS3307-25DGNR TPS3307-25DGNR TPS3307-25DGNR TPS3307-25DGNR TPS3307-25DGNR TPS3307-25DGNR
Product Name TPS3307-25 Triple Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3307-25DGNR Supervisors 2V 6V HTSSOP Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 3 3; 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOP; 8-MSOP-PowerPad MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" HTSSOP EP SOP; SSOP; HVSSOP8 SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PW-V300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Type SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details