Texas Instruments TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E12DBVT

Description
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 - TPS3128E12DBVT - Texas Instruments
Dallas, TX, United States
TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23
TPS3128E12DBVT
TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E12DBVT
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3128E12DBVT - 937270-TPS3128E12DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3128E12DBVT
937270-TPS3128E12DBVT
PMIC - PMIC - Supervisors - TPS3128E12DBVT 937270-TPS3128E12DBVT
Manufacturer: Texas Instruments Win Source Part Number: 937270-TPS3128E12DBV T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS3128 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-10903-1, -TPS3128E12DBVTG4, -TPS3128E12DBVT-NDR, 296-10903-6, -TPS3128E12DBVTG4-ND R, -296-10903-1-ND, 296-10903-2, 296-10903-1

Manufacturer: Texas Instruments
Win Source Part Number: 937270-TPS3128E12DBVT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3128
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-10903-1, -TPS3128E12DBVTG4, -TPS3128E12DBVT-NDR, 296-10903-6, -TPS3128E12DBVTG4-NDR, -296-10903-1-ND, 296-10903-2, 296-10903-1

Buy Now Datasheet
Supervisors - 296-10903-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10903-2-ND
Supervisors 296-10903-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10903-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10903-1-ND
Supervisors 296-10903-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10903-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10903-6-ND
Supervisors 296-10903-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
 - TPS3128E12DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.14V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.14V, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
1.1V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3128E12DBVT
1.1V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3128E12DBVT
Voltage Supervisor IC, 1.1V-3.3V, Watchdog, SOT-23 Product overview: TPS3128E12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E12DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.1V-3.3V, Watchdog, SOT-23 Product overview: TPS3128E12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E12DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3128E12DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3128E12DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3128E12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3128E12DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3128E12DBVT
PMIC - Supervisors TPS3128E12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3128E12DBVT
Supervisory Circuits TPS3128E12DBVT
Supervisory Circuits 1.2-V Processor

Supervisory Circuits 1.2-V Processor

Buy Now Datasheet
Supervisors - TPS3128E12DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3128E12DBVT
Supervisors TPS3128E12DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3128E12DBVT 937270-TPS3128E12DBVT 296-10903-2-ND TPS3128E12DBVT 691-TPS3128E12DBVT TPS3128E12DBVT TPS3128E12DBVT TPS3128E12DBVT TPS3128E12DBVT
Product Name TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 PMIC - PMIC - Supervisors - TPS3128E12DBVT Supervisors 1.1V 3.3V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details