Texas Instruments TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVRG4

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit - TPS3103E12DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit
TPS3103E12DBVRG4
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVRG4
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - TPS3103E12DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3103E12DBVRG4 - 055528-TPS3103E12DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103E12DBVRG4
055528-TPS3103E12DBVRG4
PMIC - PMIC - Supervisors - TPS3103E12DBVRG4 055528-TPS3103E12DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055528-TPS3103E12DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 1.142V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055528-TPS3103E12DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.142V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.142V SOT-23 Voltage Supervisor IC
691-TPS3103E12DBVRG4
Low-Power 1.142V SOT-23 Voltage Supervisor IC 691-TPS3103E12DBVRG4
Ultra-Low Supply Current Voltage Supervisor, 1.142V, SOT-23-6 Product overview: TPS3103E12DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.142V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.142V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVRG4 can be used for catalog matching and distributor lookup.

Ultra-Low Supply Current Voltage Supervisor, 1.142V, SOT-23-6 Product overview: TPS3103E12DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.142V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.142V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3103E12DBVRG4
Supervisory Circuits TPS3103E12DBVRG4
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3103E12DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103E12DBVRG4
PMIC - Supervisors TPS3103E12DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3103E12DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103E12DBVRG4
Supervisors TPS3103E12DBVRG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103E12DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103E12DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103E12DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103E12DBVRG4 TPS3103E12DBVRG4-ND 055528-TPS3103E12DBVRG4 691-TPS3103E12DBVRG4 TPS3103E12DBVRG4 TPS3103E12DBVRG4 TPS3103E12DBVRG4 TPS3103E12DBVRG4
Product Name TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3103E12DBVRG4 Low-Power 1.142V SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products