The TPS3617-50DGKR is a battery-backup supervisor designed for RAM retention in 5 V systems, featuring a precision 5 V supply voltage monitor, a watchdog timer with 800 ms timeout, and automatic switchover to a backup battery when VDD falls below 4.55 V. It is housed in an 8-pin VSSOP package measuring 3.05 mm by 4.98 mm and operates over a temperature range of -40°C to +85°C. The device provides a push-pull RESET output and supports battery voltages exceeding VDD. It includes a battery freshness seal and satisfies the electrical specifications for the TPS3617-50 series.
Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
5V Battery Backup Supervisor, 4.55V Reset, 20uA Quiescent, VSSOP Product overview: TPS3617-50DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V, 20uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, 20uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3617-50DGKR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisory Circuits Battery-Backup for RAM Retention
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3617-50DGKR | TPS3617-50DGKR-ND | 691-TPS3617-50DGKR | TPS3617-50DGKR | TPS3617-50DGKR | TPS3617-50DGKR | TPS3617-50DGKR |
| Product Name | TPS3617-50 Battery-Backup Supervisors for RAM Retention | Supervisors | 5V 4.55V 20uA Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 20 µA | 20 µA |