Texas Instruments High-Performance Analog 1.6V 6.5V Voltage Supervisor IC TPS3421EGDRYR

Description
Controller 1.6V to 6.5V 6-Pin USON T/R Product overview: TPS3421EGDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3421EGDRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Controller 1.6V to 6.5V 6-Pin USON T/R Product overview: TPS3421EGDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3421EGDRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6V 6.5V Voltage Supervisor IC
691-TPS3421EGDRYR
1.6V 6.5V Voltage Supervisor IC 691-TPS3421EGDRYR
Controller 1.6V to 6.5V 6-Pin USON T/R Product overview: TPS3421EGDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3421EGDRYR can be used for catalog matching and distributor lookup.

Controller 1.6V to 6.5V 6-Pin USON T/R Product overview: TPS3421EGDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3421EGDRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-40739-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40739-2-ND
Supervisors 296-40739-2-ND
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Buy Now Datasheet
Supervisors - 296-40739-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40739-6-ND
Supervisors 296-40739-6-ND
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Buy Now Datasheet
Supervisors - 296-40739-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40739-1-ND
Supervisors 296-40739-1-ND
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3421EGDRYR - 122353-TPS3421EGDRYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3421EGDRYR
122353-TPS3421EGDRYR
PMIC - PMIC - Supervisors - TPS3421EGDRYR 122353-TPS3421EGDRYR
Manufacturer: Texas Instruments Win Source Part Number: 122353-TPS3421EGDRYR Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 320 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-SON (1.45x1) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 122353-TPS3421EGDRYR
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 320 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - TPS3421EGDRYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3421EGDRYR
PMIC - Supervisors TPS3421EGDRYR
IC SUPERVISOR 2 CHANNEL 6SON

IC SUPERVISOR 2 CHANNEL 6SON

Supplier's Site Datasheet
Supervisors - TPS3421EGDRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3421EGDRYR
Supervisors TPS3421EGDRYR
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3421EGDRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3421EGDRYR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3421EGDRYR
IC SUPERVISOR 2 CHANNEL 6SON

IC SUPERVISOR 2 CHANNEL 6SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TPS3421EGDRYR 296-40739-2-ND 122353-TPS3421EGDRYR TPS3421EGDRYR TPS3421EGDRYR TPS3421EGDRYR
Product Name 1.6V 6.5V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3421EGDRYR PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2; 2 2; 2
Type SON 6-UFDFN 6-SON (1.45x1) 6-UFDFN 6-UFDFN
IQ 0.2500 µA
Supply Voltage 1.6 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907805P - RS Components, Ltd.
Specs
Type SO
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers