High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package: Tape & Reel (TR)
Type: Voltage Detector
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
High-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702CX50DDCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX50DDCR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TSOT23-6
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisory Circuits High accuracy window voltage detector for overvoltage & undervoltage monitoring 6-SOT-23-THIN -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3702CX50DDCR | 296-TPS3702CX50DDCRTR-ND | 691-TPS3702CX50DDCR | TPS3702CX50DDCR | TPS3702CX50DDCR | TPS3702CX50DDCR | TPS3702CX50DDCR | |
| Product Name | TPS3702 High Accuracy Fixed Threshold OV/UV Monitor | Integrated Circuits (ICs) Power Management (PMIC) Supervisors | Supervisors | SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 2 | 1; 1 | ||||||
| Output Options | Open Drain; Active-low,Open-drain | Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||||
| IQ | 7 µA |