Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259533DSGT

Description
Win Source Part Number: 1100888-TPS259533DSG T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±7.5% Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS259533DSGTTPS2595 33DSGT .; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47955-6,296-4795 5-1,296-47955-2 Base Product Number: TPS259533
Request a Quote Datasheet
Description
Win Source Part Number: 1100888-TPS259533DSG T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±7.5% Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS259533DSGTTPS2595 33DSGT .; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47955-6,296-4795 5-1,296-47955-2 Base Product Number: TPS259533
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1100888-TPS259533DSGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1100888-TPS259533DSGT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1100888-TPS259533DSGT
Win Source Part Number: 1100888-TPS259533DSG T Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±7.5% Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS259533DSGTTPS2595 33DSGT .; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47955-6,296-4795 5-1,296-47955-2 Base Product Number: TPS259533

Win Source Part Number: 1100888-TPS259533DSGT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 4A
Voltage - Input: 2.7V ~ 18V
Function: Electronic Fuse
Accuracy: ±7.5%
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS259533DSGTTPS259533DSGT .;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47955-6,296-47955-1,296-47955-2
Base Product Number: TPS259533

Buy Now Datasheet
Current Regulation/Management - TPS259533DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259533DSGT
Current Regulation/Management TPS259533DSGT
Electronic Fuse Regulator 4A 8-WSON (2x2)

Electronic Fuse Regulator 4A 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1100888-TPS259533DSGT TPS259533DSGT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details