Texas Instruments TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DGN

Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-25 Dual Processor Supervisory Circuits - TPS3305-25DGN - Texas Instruments
Dallas, TX, United States
TPS3305-25 Dual Processor Supervisory Circuits
TPS3305-25DGN
TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DGN
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Supervisors - 296-34601-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-34601-5-ND
Supervisors 296-34601-5-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3305-25DGN - 033806-TPS3305-25DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-25DGN
033806-TPS3305-25DGN
PMIC - PMIC - Supervisors - TPS3305-25DGN 033806-TPS3305-25DGN
Manufacturer: Texas Instruments Win Source Part Number: 033806-TPS3305-25DGN Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-MSOP-PowerPad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033806-TPS3305-25DGN
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-MSOP-PowerPad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS3305-25DGN - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.25V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.25V, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 6V HTSSOP Voltage Supervisor IC
691-TPS3305-25DGN
Dual 6V HTSSOP Voltage Supervisor IC 691-TPS3305-25DGN
Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-HTSSOP EP Product overview: TPS3305-25DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DGN can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-HTSSOP EP Product overview: TPS3305-25DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3305-25DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-25DGN
PMIC - Supervisors TPS3305-25DGN
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-25DGN
Supervisory Circuits TPS3305-25DGN
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-25DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-25DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-25DGN
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site
Supervisors - TPS3305-25DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-25DGN
Supervisors TPS3305-25DGN
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-25DGN 296-34601-5-ND 033806-TPS3305-25DGN TPS3305-25DGN 691-TPS3305-25DGN TPS3305-25DGN TPS3305-25DGN TPS3305-25DGN TPS3305-25DGN
Product Name TPS3305-25 Dual Processor Supervisory Circuits Supervisors PMIC - PMIC - Supervisors - TPS3305-25DGN Dual 6V HTSSOP Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 2 2; 2 2 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; 8-MSOP-PowerPad SOP; SSOP; HVSSOP8 HTSSOP EP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details