Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS26633PWPT

Description
Win Source Part Number: 1316324-TPS26633PWPT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26633PWPTDKR, 296-TPS26633PWPTCT,2 96-TPS26633PWPTTR Base Product Number: TPS26633
Request a Quote Datasheet
Description
Win Source Part Number: 1316324-TPS26633PWPT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26633PWPTDKR, 296-TPS26633PWPTCT,2 96-TPS26633PWPTTR Base Product Number: TPS26633
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1316324-TPS26633PWPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1316324-TPS26633PWPT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1316324-TPS26633PWPT
Win Source Part Number: 1316324-TPS26633PWPT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26633PWPTDKR, 296-TPS26633PWPTCT,2 96-TPS26633PWPTTR Base Product Number: TPS26633

Win Source Part Number: 1316324-TPS26633PWPT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Function: Electronic Fuse
Accuracy: ±2%
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS26633PWPTDKR,296-TPS26633PWPTCT,296-TPS26633PWPTTR
Base Product Number: TPS26633

Buy Now Datasheet
Current Regulation/Management - TPS26633PWPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26633PWPT
Current Regulation/Management TPS26633PWPT
Electronic Fuse Regulator 6A 20-HTSSOP

Electronic Fuse Regulator 6A 20-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1316324-TPS26633PWPT TPS26633PWPT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details