Texas Instruments TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E18DBVR

Description
Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 - TPS3128E18DBVR - Texas Instruments
Dallas, TX, United States
TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23
TPS3128E18DBVR
TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E18DBVR
Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.77V 3.3V 14uA SOT-23 Voltage Supervisor IC
691-TPS3128E18DBVR
1.77V 3.3V 14uA SOT-23 Voltage Supervisor IC 691-TPS3128E18DBVR
Reset IC, 1.77V, 3.3V, 14uA, SOT-23-5, Watchdog, Active Low Product overview: TPS3128E18DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77V, 3.3V, 14uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.77V, 3.3V, 14uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E18DBVR can be used for catalog matching and distributor lookup.

Reset IC, 1.77V, 3.3V, 14uA, SOT-23-5, Watchdog, Active Low Product overview: TPS3128E18DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77V, 3.3V, 14uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.77V, 3.3V, 14uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E18DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3128E18DBVR - 114303-TPS3128E18DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3128E18DBVR
114303-TPS3128E18DBVR
PMIC - PMIC - Supervisors - TPS3128E18DBVR 114303-TPS3128E18DBVR
Manufacturer: Texas Instruments Win Source Part Number: 114303-TPS3128E18DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Family Name: TPS3128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): AS1918V-T; TPS3128E18DBVTG4; TPS3128E18DBVT; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114303-TPS3128E18DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Family Name: TPS3128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): AS1918V-T; TPS3128E18DBVTG4; TPS3128E18DBVT;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3128E18DBVR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3128E18DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3128E18DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3128E18DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3128E18DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3128E18DBVR
PMIC - Supervisors TPS3128E18DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3128E18DBVR
Supervisory Circuits TPS3128E18DBVR
Supervisory Circuits 1.8-V Processor

Supervisory Circuits 1.8-V Processor

Buy Now Datasheet
Supervisors - TPS3128E18DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3128E18DBVR
Supervisors TPS3128E18DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3128E18DBVR 691-TPS3128E18DBVR 114303-TPS3128E18DBVR TPS3128E18DBVR-ND TPS3128E18DBVR TPS3128E18DBVR TPS3128E18DBVR TPS3128E18DBVR
Product Name TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 1.77V 3.3V 14uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3128E18DBVR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details