Texas Instruments TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVTG4

Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits - TPS3103K33DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits
TPS3103K33DBVTG4
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVTG4
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - TPS3103K33DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.2uA 2.94V SOT-23 Voltage Supervisor IC
691-TPS3103K33DBVTG4
1.2uA 2.94V SOT-23 Voltage Supervisor IC 691-TPS3103K33DBVTG4
Voltage Supervisor IC, 1.2uA Quiescent, 2.94V Threshold, SOT-23-6 Product overview: TPS3103K33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uA, 2.94V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2uA, 2.94V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVTG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.2uA Quiescent, 2.94V Threshold, SOT-23-6 Product overview: TPS3103K33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uA, 2.94V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2uA, 2.94V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3103K33DBVTG4 - 797910-TPS3103K33DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103K33DBVTG4
797910-TPS3103K33DBVTG4
PMIC - PMIC - Supervisors - TPS3103K33DBVTG4 797910-TPS3103K33DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 797910-TPS3103K33DBV TG4 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TJ) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Family Name: TPS3103 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TPS3103K33DBVT; TPS3103K33DBV; TPS3103K33DBVTG4; TPS3103K33DBVRG4; TPS3103K33DBVR; TPS3103K33DBVRG4; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797910-TPS3103K33DBVTG4
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Family Name: TPS3103
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3103K33DBVT; TPS3103K33DBV; TPS3103K33DBVTG4; TPS3103K33DBVRG4; TPS3103K33DBVR; TPS3103K33DBVRG4;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3103K33DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103K33DBVTG4
Supervisors TPS3103K33DBVTG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103K33DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103K33DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103K33DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3103K33DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103K33DBVTG4
PMIC - Supervisors TPS3103K33DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3103K33DBVTG4
Supervisory Circuits TPS3103K33DBVTG4
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103K33DBVTG4 TPS3103K33DBVTG4-ND 691-TPS3103K33DBVTG4 797910-TPS3103K33DBVTG4 TPS3103K33DBVTG4 TPS3103K33DBVTG4 TPS3103K33DBVTG4 TPS3103K33DBVTG4
Product Name TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits Supervisors 1.2uA 2.94V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3103K33DBVTG4 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products