Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1321912-TPS3703A5120
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.2V
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS3703A5120DSER
Base Product Number: TPS3703
RoHS Status: ROHS3 Compliant
High-accuracy window supervisor with reset time delay 6-WSON -40 to 125 Product overview: TPS3703A5120DSER from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A5120DSER
IC SUPERVISOR 1 CHANNEL 6WSON
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
IC SUPERVISOR 1 CHANNEL 6WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TPS3703A5120DSERDKR-ND | 1321912-TPS3703A5120DSER | 691-TPS3703A5120DSER | TPS3703A5120DSER | TPS3703A5120DSER | TPS3703A5120DSER |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 6-WFDFN | 6-WFDFN | 6-WFDFN | 6-WFDFN | ||
| Pins | 6 |