Texas Instruments TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-15DGK

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-15DGK - Texas Instruments
Dallas, TX, United States
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-15DGK
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-15DGK
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Buy Now Datasheet
Supervisors - 296-3303-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3303-5-ND
Supervisors 296-3303-5-ND
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now Datasheet
 - TPS3306-15DGK - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,1.4V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,1.4V, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3306-15DGK - 144804-TPS3306-15DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-15DGK
144804-TPS3306-15DGK
PMIC - PMIC - Supervisors - TPS3306-15DGK 144804-TPS3306-15DGK
Manufacturer: Texas Instruments Win Source Part Number: 144804-TPS3306-15DGK Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 1.4V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Alternative Parts (Cross-Reference): TPS3306-15DRG4; TPS3306-15DGKRG4; TPS3306-15DGKR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144804-TPS3306-15DGK
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.4V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Alternative Parts (Cross-Reference): TPS3306-15DRG4; TPS3306-15DGKRG4; TPS3306-15DGKR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 6V 15uA Voltage Supervisor IC
691-TPS3306-15DGK
Dual 6V 15uA Voltage Supervisor IC 691-TPS3306-15DGK
Dual Voltage Supervisor, 2.7-6V, 15uA, VSSOP, Watchdog Product overview: TPS3306-15DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15DGK can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, 2.7-6V, 15uA, VSSOP, Watchdog Product overview: TPS3306-15DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15DGK can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisory Circuit, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments - 28AH5800 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments
28AH5800
Supervisory Circuit, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments 28AH5800
SUPERVISORY CIRCUIT, 15UA, 6V, VSSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 15UA, 6V, VSSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-15DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-15DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-15DGK
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site
Supervisors - TPS3306-15DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-15DGK
Supervisors TPS3306-15DGK
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-15DGK
Supervisory Circuits TPS3306-15DGK
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet
PMIC - Supervisors - TPS3306-15DGK - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-15DGK
PMIC - Supervisors TPS3306-15DGK
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-15DGK 296-3303-5-ND TPS3306-15DGK 144804-TPS3306-15DGK 691-TPS3306-15DGK 28AH5800 TPS3306-15DGK TPS3306-15DGK TPS3306-15DGK TPS3306-15DGK
Product Name TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail Supervisors PMIC - PMIC - Supervisors - TPS3306-15DGK Dual 6V 15uA Voltage Supervisor IC Supervisory Circuit, 15Ua, 6V, Vssop-8; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 2 2; 2 2 2; 2Monitors 2; 2
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; VSSOP8 SOP; SSOP; 8-VSSOP VSSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers