Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS26600PWPT TPS26600PWPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797904-TPS26600PWPT Packaging: Reel package Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, OVP, UVLO Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.2 V ~ 55 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO Family Name: TPS26600 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 16-HTSSOP Current - Output (Maximum): 2.23A Alternative Parts (Cross-Reference): TPS26600RHFR; TPS26600RHFT; TPS26600PWPR; Introduction Date: January 24, 2017 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797904-TPS26600PWPT Packaging: Reel package Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, OVP, UVLO Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.2 V ~ 55 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO Family Name: TPS26600 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 16-HTSSOP Current - Output (Maximum): 2.23A Alternative Parts (Cross-Reference): TPS26600RHFR; TPS26600RHFT; TPS26600PWPR; Introduction Date: January 24, 2017 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS26600PWPT - 797904-TPS26600PWPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS26600PWPT
797904-TPS26600PWPT
PMIC - PMIC - Hot Swap Controllers - TPS26600PWPT 797904-TPS26600PWPT
Manufacturer: Texas Instruments Win Source Part Number: 797904-TPS26600PWPT Packaging: Reel package Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, OVP, UVLO Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.2 V ~ 55 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO Family Name: TPS26600 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 16-HTSSOP Current - Output (Maximum): 2.23A Alternative Parts (Cross-Reference): TPS26600RHFR; TPS26600RHFT; TPS26600PWPR; Introduction Date: January 24, 2017 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797904-TPS26600PWPT
Packaging: Reel package
Type: Hot Plug Controller
Operating Temperature Range: -40°C ~ 125°C
Features: Auto Retry, OVP, UVLO
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 55 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO
Family Name: TPS26600
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA
Manufacturer Package: 16-HTSSOP
Current - Output (Maximum): 2.23A
Alternative Parts (Cross-Reference): TPS26600RHFR; TPS26600RHFT; TPS26600PWPR;
Introduction Date: January 24, 2017
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - TPS26600PWPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26600PWPT
Current Regulation/Management TPS26600PWPT
Electronic Fuse Regulator 2.35A 16-HTSSOP

Electronic Fuse Regulator 2.35A 16-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797904-TPS26600PWPT TPS26600PWPT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS26600PWPT Current Regulation/Management
Output Options Inverting
Type SSOP SOP; SSOP; TSSOP; 16-PowerTSSOP (0.173\", 4.40mm Width)
IQ 300 µA 2.35E6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907805 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details