UltraLow-Supply Current/Supply-Volta
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +0.9V, CMOS, PDSO6
Voltage Supervisor, Watchdog Timer, 1.2uA Quiescent, SOT-23-6 Product overview: TPS3110E09DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110E09DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111596-TPS3110E09DB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 0.86V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
Supervisory Circuits Current/Supply-Volt Supervisory
IC SUPERVISOR 1 CHANNEL SOT23-6
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3110E09DBVR | 296-13400-2-ND | TPS3110E09DBVR | 691-TPS3110E09DBVR | 1111596-TPS3110E09DBVR | TPS3110E09DBVR | TPS3110E09DBVR | TPS3110E09DBVR | TPS3110E09DBVR |
| Product Name | TPS3110E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits | Supervisors | 1.2uA SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3110E09DBVR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | |
| Number of Supplies | 2 | 1 | 1; 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | SOT-23 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | ||
| IQ | 1.2 µA | 1.2 µA |