Texas Instruments TPS3307-18-EP Enhanced Product Triple Processor Supervisors TPS3307-18MDREPG4

Description
Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18-EP Enhanced Product Triple Processor Supervisors - TPS3307-18MDREPG4 - Texas Instruments
Dallas, TX, United States
TPS3307-18-EP Enhanced Product Triple Processor Supervisors
TPS3307-18MDREPG4
TPS3307-18-EP Enhanced Product Triple Processor Supervisors TPS3307-18MDREPG4
Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125

Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125

Buy Now Datasheet
Supervisors - TPS3307-18MDREPG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3307-18MDREPG4 - 1272348-TPS3307-18MDREPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18MDREPG4
1272348-TPS3307-18MDREPG4
PMIC - PMIC - Supervisors - TPS3307-18MDREPG4 1272348-TPS3307-18MDREPG4
Manufacturer: Texas Instruments Win Source Part Number: 1272348-TPS3307-18MD REPG4 Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V, Adj Family Name: TPS3307-18 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3307-18MDREP; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272348-TPS3307-18MDREPG4
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Family Name: TPS3307-18
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3307-18MDREP;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-TPS3307-18MDREPG4
SOIC Voltage Supervisor IC 691-TPS3307-18MDREPG4
Triple Processor Voltage Supervisor 8-SOIC -55 to 125 Product overview: TPS3307-18MDREPG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18MDREPG 4 can be used for catalog matching and distributor lookup.

Triple Processor Voltage Supervisor 8-SOIC -55 to 125 Product overview: TPS3307-18MDREPG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18MDREPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3307-18MDREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18MDREPG4
Supervisory Circuits TPS3307-18MDREPG4
Supervisory Circuits EP Triple Proc Super

Supervisory Circuits EP Triple Proc Super

Buy Now Datasheet
PMIC - Supervisors - TPS3307-18MDREPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18MDREPG4
PMIC - Supervisors TPS3307-18MDREPG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18MDREPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18MDREPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18MDREPG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18MDREPG4 TPS3307-18MDREPG4-ND 1272348-TPS3307-18MDREPG4 691-TPS3307-18MDREPG4 TPS3307-18MDREPG4 TPS3307-18MDREPG4 TPS3307-18MDREPG4 TPS3307-18MDREPG4
Product Name TPS3307-18-EP Enhanced Product Triple Processor Supervisors Supervisors PMIC - PMIC - Supervisors - TPS3307-18MDREPG4 SOIC Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 3 3; 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 40 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers