Texas Instruments TPS3307-18M Triple Processor Supervisors TPS3307-18MJGB

Description
Triple Processor Supervisors 8-CDIP -55 to 125
Request a Quote
Description
Triple Processor Supervisors 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3307-18MJGB is a triple processor supervisor designed for monitoring multiple supply voltages in DSP and processor-based systems, particularly in military and industrial applications. It features three independent supervisory circuits capable of monitoring voltages of 3.3 V, 1.8 V, and an adjustable user-defined voltage above 1.25 V. The device operates within a supply voltage range of 2 V to 6 V and has a maximum supply current of 40 µA. The TPS3307-18MJGB includes a power-on reset generator with a fixed delay time of 200 ms, eliminating the need for an external capacitor. It asserts a RESET output when the supply voltage exceeds 1.1 V and maintains this state until all monitored voltages rise above their respective thresholds. The device also incorporates a manual reset input, allowing for additional control over the RESET output. Qualified for military applications, the TPS3307-18MJGB offers ESD protection exceeding 2000 V per MIL-STD-883 and operates over a wide temperature range of -55°C to 125°C. It is available in both CDIP-8 and LCCC-20 packages, making it suitable for various design requirements.

Datasheet Summary
Powered by GS/AI

The TPS3307-18MJGB is a triple processor supervisor designed for monitoring multiple supply voltages in DSP and processor-based systems, particularly in military and industrial applications. It features three independent supervisory circuits capable of monitoring voltages of 3.3 V, 1.8 V, and an adjustable user-defined voltage above 1.25 V. The device operates within a supply voltage range of 2 V to 6 V and has a maximum supply current of 40 µA. The TPS3307-18MJGB includes a power-on reset generator with a fixed delay time of 200 ms, eliminating the need for an external capacitor. It asserts a RESET output when the supply voltage exceeds 1.1 V and maintains this state until all monitored voltages rise above their respective thresholds. The device also incorporates a manual reset input, allowing for additional control over the RESET output. Qualified for military applications, the TPS3307-18MJGB offers ESD protection exceeding 2000 V per MIL-STD-883 and operates over a wide temperature range of -55°C to 125°C. It is available in both CDIP-8 and LCCC-20 packages, making it suitable for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18M Triple Processor Supervisors - TPS3307-18MJGB - Texas Instruments
Dallas, TX, United States
TPS3307-18M Triple Processor Supervisors
TPS3307-18MJGB
TPS3307-18M Triple Processor Supervisors TPS3307-18MJGB
Triple Processor Supervisors 8-CDIP -55 to 125

Triple Processor Supervisors 8-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18MJGB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18MJGB
TRIPLE PROCESSOR SUPERVISORS 8-C

TRIPLE PROCESSOR SUPERVISORS 8-C

Supplier's Site
Power Management - Specialized - TPS3307-18MJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS3307-18MJGB
Power Management - Specialized TPS3307-18MJGB
PMIC

PMIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18MJGB TPS3307-18MJGB TPS3307-18MJGB
Product Name TPS3307-18M Triple Processor Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Power Management - Specialized
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
Type CDIP,LCCC
IQ 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers