Texas Instruments TPS3707-33 Processor Supervisory Circuits with Power-Fail TPS3707-33DGNRG4

Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3707-33 Processor Supervisory Circuits with Power-Fail - TPS3707-33DGNRG4 - Texas Instruments
Dallas, TX, United States
TPS3707-33 Processor Supervisory Circuits with Power-Fail
TPS3707-33DGNRG4
TPS3707-33 Processor Supervisory Circuits with Power-Fail TPS3707-33DGNRG4
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.93V 6V 20uA HTSSOP Voltage Supervisor IC
691-TPS3707-33DGNRG4
2.93V 6V 20uA HTSSOP Voltage Supervisor IC 691-TPS3707-33DGNRG4
2.93V Supervisor IC, 2-Ch, 6V, HTSSOP EP, 20uA Product overview: TPS3707-33DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 6V, 20uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 6V, 20uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-33DGNRG4 can be used for catalog matching and distributor lookup.

2.93V Supervisor IC, 2-Ch, 6V, HTSSOP EP, 20uA Product overview: TPS3707-33DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 6V, 20uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 6V, 20uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-33DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3707-33DGNRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3707-33DGNRG4 - 1272387-TPS3707-33DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3707-33DGNRG4
1272387-TPS3707-33DGNRG4
PMIC - PMIC - Supervisors - TPS3707-33DGNRG4 1272387-TPS3707-33DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272387-TPS3707-33DG NRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3707-33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): TPS3707-33DG4; TPS3707-33D; TPS3707-33DR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272387-TPS3707-33DGNRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3707-33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3707-33DG4; TPS3707-33D; TPS3707-33DR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3707-33DGNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3707-33DGNRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3707-33DGNRG4
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site
PMIC - Supervisors - TPS3707-33DGNRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3707-33DGNRG4
PMIC - Supervisors TPS3707-33DGNRG4
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3707-33DGNRG4
Supervisory Circuits TPS3707-33DGNRG4
Supervisory Circuits Processor with Power-Fail

Supervisory Circuits Processor with Power-Fail

Buy Now Datasheet
Supervisors - TPS3707-33DGNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3707-33DGNRG4
Supervisors TPS3707-33DGNRG4
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3707-33DGNRG4 691-TPS3707-33DGNRG4 TPS3707-33DGNRG4-ND 1272387-TPS3707-33DGNRG4 TPS3707-33DGNRG4 TPS3707-33DGNRG4 TPS3707-33DGNRG4 TPS3707-33DGNRG4
Product Name TPS3707-33 Processor Supervisory Circuits with Power-Fail 2.93V 6V 20uA HTSSOP Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3707-33DGNRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 2 1 1; 1 1; 1
Features Manual Reset Manual Reset Power Fail Warning
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC HTSSOP EP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
IQ 20 µA 20 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details