UltraLow-Supply Current/Supply-Volta
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
Voltage Supervisor IC, 1.142V, 27uA, SOT-23-6, Watchdog Product overview: TPS3110E12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.142V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.142V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110E12DBVT can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 797911-TPS3110E12DBV
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.142V
Family Name: TPS3110
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3110E12DBVR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisory Circuits Current/Supply-Volt Supervisory
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3110E12DBVT | 296-TPS3110E12DBVTTR-ND | 691-TPS3110E12DBVT | TPS3110E12DBVT | 797911-TPS3110E12DBVT | TPS3110E12DBVT | TPS3110E12DBVT | TPS3110E12DBVT | TPS3110E12DBVT |
| Product Name | TPS3110E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits | Supervisors | 1.142V 27uA SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3110E12DBVT | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | |
| Number of Supplies | 2 | 1 | 1; 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | SOT-23 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | |||
| IQ | 1.2 µA | 1.2 µA |