Texas Instruments TPS3125G15 Single Channel (1.5V) SVS with /MR in 5/SOT23 TPS3125G15DBVR

Description
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3125G15 Single Channel (1.5V) SVS with /MR in 5/SOT23 - TPS3125G15DBVR - Texas Instruments
Dallas, TX, United States
TPS3125G15 Single Channel (1.5V) SVS with /MR in 5/SOT23
TPS3125G15DBVR
TPS3125G15 Single Channel (1.5V) SVS with /MR in 5/SOT23 TPS3125G15DBVR
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-10896-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10896-2-ND
Supervisors 296-10896-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
 - TPS3125G15DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.5V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.5V, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3125G15DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3125G15DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3125G15DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3125G15DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3125G15DBVR
Supervisors TPS3125G15DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3125G15DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3125G15DBVR
PMIC - Supervisors TPS3125G15DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3125G15DBVR
Supervisory Circuits TPS3125G15DBVR
Supervisory Circuits Ultra-Low Voltage Processor

Supervisory Circuits Ultra-Low Voltage Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3125G15DBVR 296-10896-2-ND TPS3125G15DBVR TPS3125G15DBVR TPS3125G15DBVR TPS3125G15DBVR TPS3125G15DBVR
Product Name TPS3125G15 Single Channel (1.5V) SVS with /MR in 5/SOT23 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA
Unlock Full Specs
to access all available technical data

Similar Products