Texas Instruments TPS3305-18 Dual Processor Supervisory Circuits TPS3305-18DGNRG4

Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-18 Dual Processor Supervisory Circuits - TPS3305-18DGNRG4 - Texas Instruments
Dallas, TX, United States
TPS3305-18 Dual Processor Supervisory Circuits
TPS3305-18DGNRG4
TPS3305-18 Dual Processor Supervisory Circuits TPS3305-18DGNRG4
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6V 15uA HTSSOP Voltage Supervisor IC
691-TPS3305-18DGNRG4
Dual 6V 15uA HTSSOP Voltage Supervisor IC 691-TPS3305-18DGNRG4
Dual Voltage Supervisor, Watchdog, 2.7-6V, 15uA, HTSSOP Product overview: TPS3305-18DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-18DGNRG4 can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog, 2.7-6V, 15uA, HTSSOP Product overview: TPS3305-18DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-18DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3305-18DGNRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3305-18DGNRG4 - 1272330-TPS3305-18DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-18DGNRG4
1272330-TPS3305-18DGNRG4
PMIC - PMIC - Supervisors - TPS3305-18DGNRG4 1272330-TPS3305-18DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272330-TPS3305-18DG NRG4 Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V Family Name: TPS3305 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): TPS3305-18DGN; TPS3305-18DGNR; TPS3305-18D; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272330-TPS3305-18DGNRG4
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Family Name: TPS3305
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3305-18DGN; TPS3305-18DGNR; TPS3305-18D;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-18DGNRG4
Supervisory Circuits TPS3305-18DGNRG4
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet
Supervisors - TPS3305-18DGNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-18DGNRG4
Supervisors TPS3305-18DGNRG4
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-18DGNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-18DGNRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-18DGNRG4
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site
PMIC - Supervisors - TPS3305-18DGNRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-18DGNRG4
PMIC - Supervisors TPS3305-18DGNRG4
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-18DGNRG4 691-TPS3305-18DGNRG4 TPS3305-18DGNRG4-ND 1272330-TPS3305-18DGNRG4 TPS3305-18DGNRG4 TPS3305-18DGNRG4 TPS3305-18DGNRG4 TPS3305-18DGNRG4
Product Name TPS3305-18 Dual Processor Supervisory Circuits Dual 6V 15uA HTSSOP Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3305-18DGNRG4 Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2 2 2; 2 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC HTSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24162YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
View Details
2 suppliers