Texas Instruments TPS3705-30 Processor Supervisory Circuits with Power-Fail TPS3705-30D

Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3705-30 Processor Supervisory Circuits with Power-Fail - TPS3705-30D - Texas Instruments
Dallas, TX, United States
TPS3705-30 Processor Supervisory Circuits with Power-Fail
TPS3705-30D
TPS3705-30 Processor Supervisory Circuits with Power-Fail TPS3705-30D
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V 30uA SOIC Voltage Supervisor IC
691-TPS3705-30D
2V 6V 30uA SOIC Voltage Supervisor IC 691-TPS3705-30D
Processor Supervisor IC, 2V-6V, 30uA, 8-SOIC, Watchdog Timer Product overview: TPS3705-30D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 30uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 30uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-30D can be used for catalog matching and distributor lookup.

Processor Supervisor IC, 2V-6V, 30uA, 8-SOIC, Watchdog Timer Product overview: TPS3705-30D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 30uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 30uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-30D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3705-30D - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3705-30D - 081635-TPS3705-30D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3705-30D
081635-TPS3705-30D
PMIC - PMIC - Supervisors - TPS3705-30D 081635-TPS3705-30D
Manufacturer: Texas Instruments Win Source Part Number: 081635-TPS3705-30D Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081635-TPS3705-30D
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-2622-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2622-5-ND
Supervisors 296-2622-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3705-30D
Supervisory Circuits TPS3705-30D
Supervisory Circuits 2.63V Monitor

Supervisory Circuits 2.63V Monitor

Buy Now Datasheet
Supervisors - TPS3705-30D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3705-30D
Supervisors TPS3705-30D
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3705-30D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3705-30D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3705-30D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3705-30D 691-TPS3705-30D TPS3705-30D 081635-TPS3705-30D 296-2622-5-ND TPS3705-30D TPS3705-30D TPS3705-30D
Product Name TPS3705-30 Processor Supervisory Circuits with Power-Fail 2V 6V 30uA SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3705-30D Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC D SOIC; SOIC8 SOP; 8-MSOP-PowerPad SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 30 µA 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details