Texas Instruments TPS3305-18 Dual Processor Supervisory Circuits TPS3305-18DGNR

Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-18 Dual Processor Supervisory Circuits - TPS3305-18DGNR - Texas Instruments
Dallas, TX, United States
TPS3305-18 Dual Processor Supervisory Circuits
TPS3305-18DGNR
TPS3305-18 Dual Processor Supervisory Circuits TPS3305-18DGNR
Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Supervisors - 296-3299-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3299-6-ND
Supervisors 296-3299-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-3299-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3299-2-ND
Supervisors 296-3299-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Supervisors - 296-3299-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3299-1-ND
Supervisors 296-3299-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 6V 15uA HTSSOP Voltage Supervisor IC
691-TPS3305-18DGNR
Dual 6V 15uA HTSSOP Voltage Supervisor IC 691-TPS3305-18DGNR
Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 15uA, HTSSOP EP Product overview: TPS3305-18DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-18DGNR can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 15uA, HTSSOP EP Product overview: TPS3305-18DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-18DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3305-18DGNR - 033804-TPS3305-18DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-18DGNR
033804-TPS3305-18DGNR
PMIC - PMIC - Supervisors - TPS3305-18DGNR 033804-TPS3305-18DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033804-TPS3305-18DGN R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): TPS3305-18DGNRG4; TPS3305-18DGN; TPS3305-18DGNR; TPS3305-18D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033804-TPS3305-18DGNR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3305-18DGNRG4; TPS3305-18DGN; TPS3305-18DGNR; TPS3305-18D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3305-18DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-18DGNR
Supervisors TPS3305-18DGNR
Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-18DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-18DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-18DGNR
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site
PMIC - Supervisors - TPS3305-18DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-18DGNR
PMIC - Supervisors TPS3305-18DGNR
IC SUPERVISOR 2 CHANNEL 8MSOP

IC SUPERVISOR 2 CHANNEL 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-18DGNR
Supervisory Circuits TPS3305-18DGNR
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-18DGNR 296-3299-6-ND 691-TPS3305-18DGNR 033804-TPS3305-18DGNR TPS3305-18DGNR TPS3305-18DGNR TPS3305-18DGNR TPS3305-18DGNR
Product Name TPS3305-18 Dual Processor Supervisory Circuits Supervisors Dual 6V 15uA HTSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3305-18DGNR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 2 2 2; 2 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" HTSSOP EP SOP; 8-MSOP-PowerPad SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details