Manufacturer: Texas Instruments
Win Source Part Number: 1111625-TPS3306-25QD
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125 Product overview: TPS3306-25QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25QDRQ1 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1111625-TPS3306-25QDRQ1 | TPS3306-25QDRQ1-ND | 691-TPS3306-25QDRQ1 | TPS3306-25QDRQ1 | TPS3306-25QDRQ1 | TPS3306-25QDRQ1 |
| Product Name | PMIC - PMIC - Supervisors - TPS3306-25QDRQ1 | Supervisors | Automotive Dual SOIC Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 2; 2 | 2 | 2; 2 | |||
| Features | Power Fail Warning | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |