Texas Instruments TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention TPS3620-50DGKR

Description
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention - TPS3620-50DGKR - Texas Instruments
Dallas, TX, United States
TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention
TPS3620-50DGKR
TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention TPS3620-50DGKR
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 4.55V Voltage Supervisor IC
691-TPS3620-50DGKR
5V 4.55V Voltage Supervisor IC 691-TPS3620-50DGKR
Battery Backup Supervisor IC, 5V, 4.55V Reset, VSSOP Product overview: TPS3620-50DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-50DGKR can be used for catalog matching and distributor lookup.

Battery Backup Supervisor IC, 5V, 4.55V Reset, VSSOP Product overview: TPS3620-50DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-50DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3620-50DGKR - 1272369-TPS3620-50DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3620-50DGKR
1272369-TPS3620-50DGKR
PMIC - PMIC - Supervisors - TPS3620-50DGKR 1272369-TPS3620-50DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1272369-TPS3620-50DG KR Packaging: Reel - TR Type: Battery Backup Circuit Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 4.55V Family Name: TPS3620-50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX819MCUA; MAX819MCUA+; MAX819MCUA+T; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272369-TPS3620-50DGKR
Packaging: Reel - TR
Type: Battery Backup Circuit
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TPS3620-50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX819MCUA; MAX819MCUA+; MAX819MCUA+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS3620-50DGKR - Rochester Electronics
Newburyport, MA, United States
TPS3620 Battery-Backup Supervisors for RAM Retention

TPS3620 Battery-Backup Supervisors for RAM Retention

Supplier's Site Datasheet
Supervisors - 296-17575-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17575-2-ND
Supervisors 296-17575-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
Supervisors - TPS3620-50DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3620-50DGKR
Supervisors TPS3620-50DGKR
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now
PMIC - Supervisors - TPS3620-50DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3620-50DGKR
PMIC - Supervisors TPS3620-50DGKR
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3620-50DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3620-50DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3620-50DGKR
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3620-50DGKR
Supervisory Circuits TPS3620-50DGKR
Supervisory Circuits 5-V Battery-Backup for RAM Retention

Supervisory Circuits 5-V Battery-Backup for RAM Retention

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3620-50DGKR 691-TPS3620-50DGKR 1272369-TPS3620-50DGKR TPS3620-50DGKR 296-17575-2-ND TPS3620-50DGKR TPS3620-50DGKR TPS3620-50DGKR TPS3620-50DGKR
Product Name TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention 5V 4.55V Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3620-50DGKR Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type VSSOP VSSOP SSOP SOP; SSOP; VSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers