Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1111666-TPS3705-33DG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3705-33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3705-33D; TPS3705-33DRG4; TPS3705-33DG4; TPS3705-33DR;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Processor Supervisor IC, 2.93V, Watchdog, 8-HTSSOP Product overview: TPS3705-33DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-33DGNR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisory Circuits 2.93V Monitor
IC SUPERVISOR 1 CHANNEL 8MSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3705-33DGNR | 296-3319-2-ND | TPS3705-33DGNR | 1111666-TPS3705-33DGNR | 691-TPS3705-33DGNR | TPS3705-33DGNR | TPS3705-33DGNR | TPS3705-33DGNR | TPS3705-33DGNR |
| Product Name | TPS3705-33 Processor Supervisory Circuits with Power-Fail | Supervisors | PMIC - PMIC - Supervisors - TPS3705-33DGNR | 2.93V HTSSOP Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | |
| Number of Supplies | 2 | 1; 1 | 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; SSOP; HVSSOP8 | SOP; 8-MSOP-PowerPad | HTSSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| IQ | 30 µA | 30 µA |