Texas Instruments TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E16DBVR

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits - TPS3106E16DBVR - Texas Instruments
Dallas, TX, United States
TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits
TPS3106E16DBVR
TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E16DBVR
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3106E16DBVR - 033789-TPS3106E16DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3106E16DBVR
033789-TPS3106E16DBVR
PMIC - PMIC - Supervisors - TPS3106E16DBVR 033789-TPS3106E16DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033789-TPS3106E16DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 1.521V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033789-TPS3106E16DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.521V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-13398-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13398-2-ND
Supervisors 296-13398-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13398-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13398-1-ND
Supervisors 296-13398-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13398-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13398-6-ND
Supervisors 296-13398-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Dual 1.52V 27uA SOT-23 Voltage Supervisor IC
691-TPS3106E16DBVR
Dual 1.52V 27uA SOT-23 Voltage Supervisor IC 691-TPS3106E16DBVR
Dual-Channel Voltage Supervisor, 1.52V, 27uA, SOT-23-6 Product overview: TPS3106E16DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.52V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.52V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E16DBVR can be used for catalog matching and distributor lookup.

Dual-Channel Voltage Supervisor, 1.52V, 27uA, SOT-23-6 Product overview: TPS3106E16DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.52V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.52V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E16DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3106E16DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3106E16DBVR
PMIC - Supervisors TPS3106E16DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3106E16DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3106E16DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3106E16DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3106E16DBVR
Supervisory Circuits TPS3106E16DBVR
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
Supervisors - TPS3106E16DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3106E16DBVR
Supervisors TPS3106E16DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3106E16DBVR 033789-TPS3106E16DBVR 296-13398-2-ND 691-TPS3106E16DBVR TPS3106E16DBVR TPS3106E16DBVR TPS3106E16DBVR TPS3106E16DBVR
Product Name TPS3106E16 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits PMIC - PMIC - Supervisors - TPS3106E16DBVR Supervisors Dual 1.52V 27uA SOT-23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 2 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products