Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Dual-processor voltage supervisor with power-fail & watchdog timer 8-SOIC -40 to 85 Product overview: TPS3306-18DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 848264-TPS3306-18DR
Features: Supervisor 2 Channel
Package: Reel - TR
Family Name: TPS3306
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41737-6, TPS3306-18DRG4, TPS3306-18DR-ND, TPS3306-18DRG4-ND, 296-41737-2, 296-41737-1
IC SUPERVISOR 2 CHANNEL 8SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisory Circuits Dual-Processor with Power-Fail
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-18DR | 296-41737-2-ND | 691-TPS3306-18DR | 848264-TPS3306-18DR | TPS3306-18DR | TPS3306-18DR | TPS3306-18DR | TPS3306-18DR |
| Product Name | TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail | Supervisors | Dual SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3306-18DR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 2 | 2 | 2; 2 | |||||
| Features | Watchdog Timer | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Inverting | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| IQ | 15 µA | 15 µA |