Texas Instruments TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVT

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit - TPS3103E12DBVT - Texas Instruments
Dallas, TX, United States
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit
TPS3103E12DBVT
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVT
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-26930-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26930-2-ND
Supervisors 296-26930-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26930-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26930-1-ND
Supervisors 296-26930-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26930-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26930-6-ND
Supervisors 296-26930-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.142V 27uA SOT-23 Voltage Supervisor IC
691-TPS3103E12DBVT
1.142V 27uA SOT-23 Voltage Supervisor IC 691-TPS3103E12DBVT
Voltage Supervisor IC, 1.142V, 27uA, SOT-23 Product overview: TPS3103E12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.142V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.142V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.142V, 27uA, SOT-23 Product overview: TPS3103E12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.142V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.142V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3103E12DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3103E12DBVT - 055529-TPS3103E12DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103E12DBVT
055529-TPS3103E12DBVT
PMIC - PMIC - Supervisors - TPS3103E12DBVT 055529-TPS3103E12DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055529-TPS3103E12DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 1.142V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055529-TPS3103E12DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.142V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3103E12DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103E12DBVT
Supervisors TPS3103E12DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3103E12DBVT
Supervisory Circuits TPS3103E12DBVT
Supervisory Circuits Lw A & V

Supervisory Circuits Lw A & V

Buy Now Datasheet
PMIC - Supervisors - TPS3103E12DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103E12DBVT
PMIC - Supervisors TPS3103E12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103E12DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103E12DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103E12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103E12DBVT 296-26930-2-ND 691-TPS3103E12DBVT TPS3103E12DBVT 055529-TPS3103E12DBVT TPS3103E12DBVT TPS3103E12DBVT TPS3103E12DBVT TPS3103E12DBVT
Product Name TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit Supervisors 1.142V 27uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3103E12DBVT Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23; SOT-23-6 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details