Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 100 130 140 150 160 170 180 184 185 186 187 188 189 190 191 192 193 194 195 196 200 210 219
Product Name Notes
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-USP (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA USP-6B06
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 3-USP (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 3-USP (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 3-USP (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-6B06
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-USP (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 3-USP (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 3-USP (1.2x1.2)

<< Prev Next >>