Texas Instruments TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVR

Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits - TPS3103K33DBVR - Texas Instruments
Dallas, TX, United States
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits
TPS3103K33DBVR
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVR
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.9V 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3103K33DBVR
2.9V 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3103K33DBVR
Voltage Supervisor IC, 2.9V, 1.2uA Quiescent, SOT-23 Product overview: TPS3103K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.9V, 1.2uA Quiescent, SOT-23 Product overview: TPS3103K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-13396-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13396-1-ND
Supervisors 296-13396-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13396-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13396-6-ND
Supervisors 296-13396-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13396-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13396-2-ND
Supervisors 296-13396-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3103K33DBVR - 033788-TPS3103K33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103K33DBVR
033788-TPS3103K33DBVR
PMIC - PMIC - Supervisors - TPS3103K33DBVR 033788-TPS3103K33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033788-TPS3103K33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Family Name: TPS3103 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): AS1918Z-T; AS1918R-T; AS1918S-T; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 033788-TPS3103K33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Family Name: TPS3103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): AS1918Z-T; AS1918R-T; AS1918S-T;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103K33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103K33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3103K33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103K33DBVR
Supervisors TPS3103K33DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - TPS3103K33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103K33DBVR
PMIC - Supervisors TPS3103K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments - 29AH8099 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments
29AH8099
Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments 29AH8099
VOLTAGE SUPERVISOR, 2.941V, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins;RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 2.941V, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103K33DBVR 691-TPS3103K33DBVR 296-13396-1-ND 033788-TPS3103K33DBVR TPS3103K33DBVR TPS3103K33DBVR TPS3103K33DBVR 29AH8099
Product Name TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 2.9V 1.2uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3103K33DBVR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Voltage Supervisor, 2.941V, Sot-23-6; Threshold Voltage Texas Instruments
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details