Texas Instruments High-Performance Analog Supervisors TPS3703A7120DSERQ1

Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 296-TPS3703A7120DSERQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3703A7120DSERQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3703A7120DSERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3703A7120DSERQ1 - 848312-TPS3703A7120DSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3703A7120DSERQ1
848312-TPS3703A7120DSERQ1
PMIC - PMIC - Supervisors - TPS3703A7120DSERQ1 848312-TPS3703A7120DSERQ1
Manufacturer: Texas Instruments Win Source Part Number: 848312-TPS3703A7120D SERQ1 Series: Automotive, AEC-Q100 Features: Supervisor 1 Channel Package: Reel - TR Family Name: TPS3703 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS3703A7120DSER Q1CT, 296-TPS3703A7120DSER Q1TR, 296-TPS3703A7120DSER Q1DKR

Manufacturer: Texas Instruments
Win Source Part Number: 848312-TPS3703A7120DSERQ1
Series: Automotive, AEC-Q100
Features: Supervisor 1 Channel
Package: Reel - TR
Family Name: TPS3703
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS3703A7120DSERQ1CT, 296-TPS3703A7120DSERQ1TR, 296-TPS3703A7120DSERQ1DKR

Buy Now Datasheet
Singapore, Singapore
Automotive Voltage Supervisor IC
691-TPS3703A7120DSERQ1
Automotive Voltage Supervisor IC 691-TPS3703A7120DSERQ1
Automotive high-accuracy window supervisor with reset time delay 6-WSON -40 to 125 Product overview: TPS3703A7120DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A7120DSER Q1 can be used for catalog matching and distributor lookup.

Automotive high-accuracy window supervisor with reset time delay 6-WSON -40 to 125 Product overview: TPS3703A7120DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A7120DSERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3703A7120DSERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now
PMIC - Supervisors - TPS3703A7120DSERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3703A7120DSERQ1
PMIC - Supervisors TPS3703A7120DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3703A7120DSERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3703A7120DSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3703A7120DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 296-TPS3703A7120DSERQ1CT-ND 848312-TPS3703A7120DSERQ1 691-TPS3703A7120DSERQ1 TPS3703A7120DSERQ1 TPS3703A7120DSERQ1 TPS3703A7120DSERQ1
Product Name Supervisors PMIC - PMIC - Supervisors - TPS3703A7120DSERQ1 Automotive Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Inverting Open Drain Open Drain; Open Drain or Open Collector
Type 6-WFDFN 6-WFDFN 6-WFDFN
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907781 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details