Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259474ARPWR

Description
Win Source Part Number: 1253585-TPS259474ARP WR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259474ARPWRDK R,296-TPS259474ARPWR TR,296-TPS259474ARPW RCT
Request a Quote Datasheet
Description
Win Source Part Number: 1253585-TPS259474ARP WR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259474ARPWRDK R,296-TPS259474ARPWR TR,296-TPS259474ARPW RCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253585-TPS259474ARPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253585-TPS259474ARPWR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253585-TPS259474ARPWR
Win Source Part Number: 1253585-TPS259474ARP WR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259474ARPWRDK R,296-TPS259474ARPWR TR,296-TPS259474ARPW RCT

Win Source Part Number: 1253585-TPS259474ARPWR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 5.5A
Voltage - Input: 2.7V ~ 23V
Function: Electronic Fuse
Package / Case: 10-VFQFN
Supplier Device Package: 10-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS259474ARPWRDKR,296-TPS259474ARPWRTR,296-TPS259474ARPWRCT

Buy Now Datasheet
Current Regulation/Management - TPS259474ARPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259474ARPWR
Current Regulation/Management TPS259474ARPWR
Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)

Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253585-TPS259474ARPWR TPS259474ARPWR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details