Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO8
Processor Supervisor IC, 2V-6V, 2.63V Thresh, 20uA, HTSSOP EP Product overview: TPS3707-30DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 2.63V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 2.63V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-30DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055547-TPS3707-30DGN
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Supervisory Circuits Processor with Power-Fail
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3707-30DGNR | TPS3707-30DGNR | 691-TPS3707-30DGNR | 055547-TPS3707-30DGNR | TPS3707-30DGNR-ND | TPS3707-30DGNR | TPS3707-30DGNR | TPS3707-30DGNR | TPS3707-30DGNR |
| Product Name | TPS3707-30 Processor Supervisory Circuits with Power-Fail | 2V 6V 2.63V HTSSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3707-30DGNR | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | |
| Number of Supplies | 2 | 1 | 1; 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | SOP; SSOP; HVSSOP8 | HTSSOP EP | SOP; 8-MSOP-PowerPad | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| IQ | 20 µA | 20 µA |