Texas Instruments TPS3705-33 Processor Supervisory Circuits with Power-Fail TPS3705-33D

Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3705-33 Processor Supervisory Circuits with Power-Fail - TPS3705-33D - Texas Instruments
Dallas, TX, United States
TPS3705-33 Processor Supervisory Circuits with Power-Fail
TPS3705-33D
TPS3705-33 Processor Supervisory Circuits with Power-Fail TPS3705-33D
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Supervisors - 6623252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623252
Voltage Supervisors 6623252
Processor Supervisor 1.25V/2.93V 50uA

Processor Supervisor 1.25V/2.93V 50uA

Supplier's Site
Voltage Supervisors - 6623252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623252P
Voltage Supervisors 6623252P
Processor Supervisor 1.25V/2.93V 50uA

Processor Supervisor 1.25V/2.93V 50uA

Supplier's Site
Voltage Supervisors - 1695627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1695627
Voltage Supervisors 1695627
Processor Supervisor 1.25V/2.93V 50uA

Processor Supervisor 1.25V/2.93V 50uA

Supplier's Site
Singapore, Singapore
2V 6V 3V SOIC Voltage Supervisor IC
691-TPS3705-33D
2V 6V 3V SOIC Voltage Supervisor IC 691-TPS3705-33D
Processor Supervisor IC, 2V-6V, 3V OV/UV, Watchdog, 8-SOIC Product overview: TPS3705-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 3V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 3V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-33D can be used for catalog matching and distributor lookup.

Processor Supervisor IC, 2V-6V, 3V OV/UV, Watchdog, 8-SOIC Product overview: TPS3705-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 3V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 3V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-33D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3705-33D - 055544-TPS3705-33D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3705-33D
055544-TPS3705-33D
PMIC - PMIC - Supervisors - TPS3705-33D 055544-TPS3705-33D
Manufacturer: Texas Instruments Win Source Part Number: 055544-TPS3705-33D Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3705-33DGNRG4; TPS3705-33DRG4; TPS3705-33DR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 055544-TPS3705-33D
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3705-33DGNRG4; TPS3705-33DRG4; TPS3705-33DR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Buy Now Datasheet
Supervisors - 296-2623-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2623-5-ND
Supervisors 296-2623-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
 - TPS3705-33D - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3705-33D
Supervisory Circuits TPS3705-33D
Supervisory Circuits 2.93V Monitor

Supervisory Circuits 2.93V Monitor

Buy Now Datasheet
Supervisor, Dual, 6V, 2.93Vth, 8Soic; Threshold Voltage Texas Instruments - 54AH1612 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Dual, 6V, 2.93Vth, 8Soic; Threshold Voltage Texas Instruments
54AH1612
Supervisor, Dual, 6V, 2.93Vth, 8Soic; Threshold Voltage Texas Instruments 54AH1612
SUPERVISOR, DUAL, 6V, 2.93VTH, 8SOIC; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

SUPERVISOR, DUAL, 6V, 2.93VTH, 8SOIC; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3705-33D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3705-33D
PMIC - Supervisors TPS3705-33D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3705-33D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3705-33D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3705-33D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TPS3705-33D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3705-33D
Supervisors TPS3705-33D
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3705-33D 6623252 6623252P 691-TPS3705-33D 055544-TPS3705-33D 296-2623-5-ND TPS3705-33D TPS3705-33D 54AH1612 TPS3705-33D TPS3705-33D TPS3705-33D
Product Name TPS3705-33 Processor Supervisory Circuits with Power-Fail Voltage Supervisors Voltage Supervisors 2V 6V 3V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3705-33D Supervisors Supervisory Circuits Supervisor, Dual, 6V, 2.93Vth, 8Soic; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 2 2 2 1 1; 1 2; 2Monitors 1; 1
Features Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset; Power Fail Warning Watchdog Timer; Manual Reset; Power Fail Warning Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Active high, active low Active Low; Active High; Active High, Active Low Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC; Soic D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 30 µA 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details