Battery-Backup Supervisor for Low Power Processors 14-TSSOP -40 to 85
Battery Backup Supervisor IC, 1.74V-1.82V Reset, 20uA, 5.5V, TSSOP Product overview: TPS3600D20PWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.74V, 1.82V, 20uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.74V, 1.82V, 20uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3600D20PWR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
Supervisory Circuits Battery-Backup for LP Processor
IC SUPERVISOR 1 CHANNEL 14TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
IC SUPERVISOR 1 CHANNEL 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3600D20PWR | 691-TPS3600D20PWR | TPS3600D20PWR-ND | TPS3600D20PWR | TPS3600D20PWR | TPS3600D20PWR | TPS3600D20PWR |
| Product Name | TPS3600D20 Battery-Backup Supervisor for Low Power Processors | 1.74V 1.82V 20uA TSSOP Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | TSSOP | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| IQ | 20 µA | 20 µA |