3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Battery Backup Supervisor, 3.3V, 5.5V Max, VSSOP, -40 to 85°C Product overview: TPS3620-33DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-33DGKR can be used for catalog matching and distributor lookup.
Supervisory Circuits 3.3-V Battery-Backup for RAM Retention
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3620-33DGKR | 296-17452-1-ND | 691-TPS3620-33DGKR | TPS3620-33DGKR | TPS3620-33DGKR | TPS3620-33DGKR | TPS3620-33DGKR |
| Product Name | TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention | Supervisors | 3.3V 5.5V Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 15 µA | 15 µA |