Texas Instruments TPS3705-50 Processor Supervisory Circuits with Power-Fail TPS3705-50DRG4

Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3705-50 Processor Supervisory Circuits with Power-Fail - TPS3705-50DRG4 - Texas Instruments
Dallas, TX, United States
TPS3705-50 Processor Supervisory Circuits with Power-Fail
TPS3705-50DRG4
TPS3705-50 Processor Supervisory Circuits with Power-Fail TPS3705-50DRG4
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - TPS3705-50DRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3705-50DRG4 - 033825-TPS3705-50DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3705-50DRG4
033825-TPS3705-50DRG4
PMIC - PMIC - Supervisors - TPS3705-50DRG4 033825-TPS3705-50DRG4
Manufacturer: Texas Instruments Win Source Part Number: 033825-TPS3705-50DRG 4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033825-TPS3705-50DRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 6V 4.55V SOIC Voltage Supervisor IC
691-TPS3705-50DRG4
2V 6V 4.55V SOIC Voltage Supervisor IC 691-TPS3705-50DRG4
Processor Supervisor IC, 2V-6V, 4.55V Threshold, Watchdog, 8-SOIC Product overview: TPS3705-50DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 4.55V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 4.55V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50DRG4 can be used for catalog matching and distributor lookup.

Processor Supervisor IC, 2V-6V, 4.55V Threshold, Watchdog, 8-SOIC Product overview: TPS3705-50DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 4.55V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 4.55V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3705-50DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3705-50DRG4
Supervisors TPS3705-50DRG4
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3705-50DRG4
Supervisory Circuits TPS3705-50DRG4
Supervisory Circuits Processor with Power-Fail

Supervisory Circuits Processor with Power-Fail

Buy Now Datasheet
PMIC - Supervisors - TPS3705-50DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3705-50DRG4
PMIC - Supervisors TPS3705-50DRG4
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3705-50DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3705-50DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3705-50DRG4
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3705-50DRG4 TPS3705-50DRG4-ND 033825-TPS3705-50DRG4 691-TPS3705-50DRG4 TPS3705-50DRG4 TPS3705-50DRG4 TPS3705-50DRG4 TPS3705-50DRG4
Product Name TPS3705-50 Processor Supervisory Circuits with Power-Fail Supervisors PMIC - PMIC - Supervisors - TPS3705-50DRG4 2V 6V 4.55V SOIC Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 30 µA 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details