Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS26624DRCR

Description
Win Source Part Number: 1253576-TPS26624DRCR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26624DRCRCT,T PS26624DRCR,296-TPS2 6624DRCRDKR,296-TPS2 6624DRCRTR Base Product Number: TPS26624
Request a Quote Datasheet
Description
Win Source Part Number: 1253576-TPS26624DRCR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26624DRCRCT,T PS26624DRCR,296-TPS2 6624DRCRDKR,296-TPS2 6624DRCRTR Base Product Number: TPS26624
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253576-TPS26624DRCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253576-TPS26624DRCR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253576-TPS26624DRCR
Win Source Part Number: 1253576-TPS26624DRCR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26624DRCRCT,T PS26624DRCR,296-TPS2 6624DRCRDKR,296-TPS2 6624DRCRTR Base Product Number: TPS26624

Win Source Part Number: 1253576-TPS26624DRCR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 880mA
Voltage - Input: 4.5V ~ 57V
Function: Electronic Fuse
Accuracy: ±5%
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS26624DRCRCT,TPS26624DRCR,296-TPS26624DRCRDKR,296-TPS26624DRCRTR
Base Product Number: TPS26624

Buy Now Datasheet
Current Regulation/Management - TPS26624DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26624DRCR
Current Regulation/Management TPS26624DRCR
Electronic Fuse Regulator 880mA 10-VSON (3x3)

Electronic Fuse Regulator 880mA 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253576-TPS26624DRCR TPS26624DRCR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details