Texas Instruments TPS3307-33 Triple Processor Supervisory Circuits TPS3307-33DRG4

Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-33 Triple Processor Supervisory Circuits - TPS3307-33DRG4 - Texas Instruments
Dallas, TX, United States
TPS3307-33 Triple Processor Supervisory Circuits
TPS3307-33DRG4
TPS3307-33 Triple Processor Supervisory Circuits TPS3307-33DRG4
Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SOIC Voltage Supervisor IC
691-TPS3307-33DRG4
6V SOIC Voltage Supervisor IC 691-TPS3307-33DRG4
Triple Voltage Supervisor, 3-Ch, 2-6V, 8-SOIC, 85C Product overview: TPS3307-33DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33DRG4 can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor, 3-Ch, 2-6V, 8-SOIC, 85C Product overview: TPS3307-33DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3307-33DRG4 - 213337-TPS3307-33DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-33DRG4
213337-TPS3307-33DRG4
PMIC - PMIC - Supervisors - TPS3307-33DRG4 213337-TPS3307-33DRG4
Manufacturer: Texas Instruments Win Source Part Number: 213337-TPS3307-33DRG 4 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V, 4.55V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213337-TPS3307-33DRG4
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3307-33DRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-33DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-33DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-33DRG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-33DRG4
Supervisory Circuits TPS3307-33DRG4
Supervisory Circuits Triple Processor Supervisory Circuits

Supervisory Circuits Triple Processor Supervisory Circuits

Buy Now Datasheet
Supervisors - TPS3307-33DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-33DRG4
Supervisors TPS3307-33DRG4
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-33DRG4 691-TPS3307-33DRG4 213337-TPS3307-33DRG4 TPS3307-33DRG4-ND TPS3307-33DRG4 TPS3307-33DRG4 TPS3307-33DRG4
Product Name TPS3307-33 Triple Processor Supervisory Circuits 6V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3307-33DRG4 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details