Texas Instruments TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DRG4

Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18 Triple Processor Supervisory Circuits - TPS3307-18DRG4 - Texas Instruments
Dallas, TX, United States
TPS3307-18 Triple Processor Supervisory Circuits
TPS3307-18DRG4
TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DRG4
Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V 15uA SOIC Voltage Supervisor IC
691-TPS3307-18DRG4
6V 15uA SOIC Voltage Supervisor IC 691-TPS3307-18DRG4
Triple Voltage Supervisor, 3 ICs, 8-SOIC, 2-6V, 15uA Product overview: TPS3307-18DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DRG4 can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor, 3 ICs, 8-SOIC, 2-6V, 15uA Product overview: TPS3307-18DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3307-18DRG4 - 937271-TPS3307-18DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18DRG4
937271-TPS3307-18DRG4
PMIC - PMIC - Supervisors - TPS3307-18DRG4 937271-TPS3307-18DRG4
Manufacturer: Texas Instruments Win Source Part Number: 937271-TPS3307-18DRG 4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS3307 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937271-TPS3307-18DRG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3307
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - TPS3307-18DRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18DRG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3307-18DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18DRG4
PMIC - Supervisors TPS3307-18DRG4
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TPS3307-18DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-18DRG4
Supervisors TPS3307-18DRG4
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18DRG4
Supervisory Circuits TPS3307-18DRG4
Supervisory Circuits Triple Processor Supervisory Circuits

Supervisory Circuits Triple Processor Supervisory Circuits

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18DRG4 691-TPS3307-18DRG4 937271-TPS3307-18DRG4 TPS3307-18DRG4-ND TPS3307-18DRG4 TPS3307-18DRG4 TPS3307-18DRG4 TPS3307-18DRG4
Product Name TPS3307-18 Triple Processor Supervisory Circuits 6V 15uA SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3307-18DRG4 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers