Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 70 80 90 100 110 120 130 131 132 133 134 135 136 137 138 139 140 141 142 150 160 170 180 190 200 219
Product Name Notes
Automotive, USB Dedicated Charging Port (DCP), Power Switch PMIC 32-VQFN (5x5)
Automotive, USB PMIC 25-VQFN-HR (3.5x4.5)
Automotive, USB Protection PMIC 32-VQFN (5x5)
Automotive, USB Type C PMIC 25-VQFN-HR (3.5x4.5)
Automotive, USB, Type-A Controller PMIC 25-VQFN-HR (3.5x4.5)
Automotive, USB, Type-C Controller PMIC 25-VQFN-HR (3.5x4.5)
Current Switch Regulator 2A 6-WSON (2x2)
Current Switch Regulator 2A SOT-23-6
Current Switch Regulator High-Side 1.5A SOT-23-6
Current Switch Regulator High-Side 500mA SOT-23-6
Electronic Fuse Regulator 1.7A 10-VSON (3x3)
Electronic Fuse Regulator 1.7A 8-SOIC
Electronic Fuse Regulator 2.4A 6-WSON (2x2)
Electronic Fuse Regulator 2.5A 6-WSON (2x2)
Electronic Fuse Regulator 3.4A 10-VSON (3x3)
Electronic Fuse Regulator 4A 10-VQFN-HR (2x2)
Electronic Fuse Regulator 5.3A 20-WQFN (3x4)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5A 10-VSON (3x3)
Electronic Fuse Regulator 6A 20-HTSSOP
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Electronic Fuse Regulator High-Side 4.5A 24-VQFN (4x4)
Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
General Purpose PMIC 20-DSBGA
HDMI, I²C Buffer, ESD Protection PMIC 16-DSBGA (1.56x1.56)
Linear Regulator Controller IC Output
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC
OR Controller N+1 ORing Controller N-Channel 1:1 8-TSSOP
OR Controller N+1 ORing Controller N-Channel N:1 14-TSSOP
OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
OR Controller N+1 ORing Controller N-Channel N:1 8-SOIC
OR Controller N+1 ORing Controller N-Channel N:1 8-TSSOP
OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC
OR Controller Source Selector Switch N and P-Channel 2:1 SOT-23-5
OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
OR Controller Source Selector Switch N-Channel 2:1 8-SON (3x3)
OR Controller Source Selector Switch N-Channel 2:1 8-TSSOP
OR Controller Source Selector Switch P-Channel 3:2 8-UQFN (1.5x1.5)
OR Controller
PMIC
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 45-VQFN (7x5)
Power Over Ethernet Controller 1 Channel IEEE 802.3 8-SO PowerPad
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 28-TSSOP
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3bt 45-VQFN (7x5)
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8)
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-QFN (8x8)
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Power Over Ethernet Controller Channel
Power Supply Controller Overvoltage Protection Controller SOT-23-5
Power Supply Controller
Power Switch/Driver 1:1 N-Channel 250mA 16-SOIC
Power Switch/Driver 1:1 N-Channel 250mA 8-PDIP
Power Switch/Driver 32-HTSSOP
Power Switch/Driver
Shunt Voltage Reference IC Adjustable 1.24V 14 VV ±1% 70 mA TO-236AB
Shunt Voltage Reference IC Adjustable 1.24V 14 VV ±1.5% 70 mA TO-236AB
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 60 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 60 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 60 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 60 mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA 5-TSOP
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA TO-92-3
Special Purpose PMIC 80-HTQFP (12x12)
Supervisor Channel
Temp Monitoring System (Sensor), Watchdog -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 14-SOIC
Temp Monitoring System (Sensor), Watchdog -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 16-QFN (4x4)
Temp Monitoring System (Sensor), Watchdog -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 16-SOIC
USB Dedicated Charging Port (DCP), Power Switch PMIC 25-VQFN-HR (3.5x4.5)
USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6
USB Overvoltage Protection Controller PMIC 12-DSBGA (2x2.5)
USB Overvoltage Protection Controller PMIC 12-DSBGA
USB Type C PMIC 32-VQFN (5x5)
USB, Peripherals PMIC 10-HVSSOP
USB, Peripherals PMIC 14-HTSSOP
USB, Peripherals PMIC 32-HTSSOP
USB, Peripherals PMIC 8-HVSSOP
USB, Type-C Controller PMIC 24-VQFN (4x4)
USB, Type-C Controller PMIC 32-VQFN (4x4)
USB, Type-C Controller PMIC 32-VQFN (5x5)
USB, Type-C Controller PMIC 38-WQFN (4x6)

<< Prev Next >>