Texas Instruments High-Performance Analog Supervisors TPS3703A7330DSERQ1

Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 296-TPS3703A7330DSERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3703A7330DSERQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3703A7330DSERQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Automotive Voltage Supervisor IC
691-TPS3703A7330DSERQ1
Automotive Voltage Supervisor IC 691-TPS3703A7330DSERQ1
Automotive high-accuracy window supervisor with reset time delay 6-WSON -40 to 125 Product overview: TPS3703A7330DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A7330DSER Q1 can be used for catalog matching and distributor lookup.

Automotive high-accuracy window supervisor with reset time delay 6-WSON -40 to 125 Product overview: TPS3703A7330DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A7330DSERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 971056-TPS3703A7330DSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
971056-TPS3703A7330DSERQ1
Integrated Circuits (ICs) - PMIC - Supervisors 971056-TPS3703A7330DSERQ1
Win Source Part Number: 971056-TPS3703A7330D SERQ1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS3703A7330DSER Q1DKR,296-TPS3703A73 30DSERQ1TR,296-TPS37 03A7330DSERQ1CT Base Product Number: TPS3703

Win Source Part Number: 971056-TPS3703A7330DSERQ1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS3703A7330DSERQ1DKR,296-TPS3703A7330DSERQ1TR,296-TPS3703A7330DSERQ1CT
Base Product Number: TPS3703

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3703A7330DSERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3703A7330DSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3703A7330DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
Supervisors - TPS3703A7330DSERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now
PMIC - Supervisors - TPS3703A7330DSERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3703A7330DSERQ1
PMIC - Supervisors TPS3703A7330DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 296-TPS3703A7330DSERQ1TR-ND 691-TPS3703A7330DSERQ1 971056-TPS3703A7330DSERQ1 TPS3703A7330DSERQ1 TPS3703A7330DSERQ1 TPS3703A7330DSERQ1
Product Name Supervisors Automotive Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 6-WFDFN 6-WFDFN 6-WFDFN
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details