Enhanced Product Ultra-Low Supply-Current/Suppl
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Enhanced Product Ultra-Low Supply-Current/Suppl
Manufacturer: Texas Instruments
Win Source Part Number: 033793-TPS3106K33MDB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisory Circuits Mil Enh Ultra-Lo Spl Current/Supply Vltg
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3106K33MDBVREP | 296-TPS3106K33MDBVREPDKR-ND | 691-TPS3106K33MDBVREP | 033793-TPS3106K33MDBVREP | TPS3106K33MDBVREP | TPS3106K33MDBVREP | TPS3106K33MDBVREP | TPS3106K33MDBVREP |
| Product Name | TPS3106-EP Enhanced Product Ultra-Low Supply-Current/Supply-Voltage Supervisory Circuits | Supervisors | Low-Power SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3106K33MDBVREP | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Type | SOT-23 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 to 85 C (-40 to 185 F) | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |