Texas Instruments TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-33D

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-33D - Texas Instruments
Dallas, TX, United States
TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-33D
TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-33D
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
 - TPS3306-33D - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +4.55,2.93V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +4.55,2.93V, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3306-33D - 1272338-TPS3306-33D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-33D
1272338-TPS3306-33D
PMIC - PMIC - Supervisors - TPS3306-33D 1272338-TPS3306-33D
Manufacturer: Texas Instruments Win Source Part Number: 1272338-TPS3306-33D Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 2.93V, 4.55V Family Name: TPS3306-33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3306-33DGK; TPS3306-33DGKR; TPS3306-33DRG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272338-TPS3306-33D
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Family Name: TPS3306-33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3306-33DGK; TPS3306-33DGKR; TPS3306-33DRG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.55V 2.93V SOIC Voltage Supervisor IC
691-TPS3306-33D
4.55V 2.93V SOIC Voltage Supervisor IC 691-TPS3306-33D
2-Ch Supervisory Circuit, 4.55V/2.93V, Active Low Reset, SOIC-8 Product overview: TPS3306-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-33D can be used for catalog matching and distributor lookup.

2-Ch Supervisory Circuit, 4.55V/2.93V, Active Low Reset, SOIC-8 Product overview: TPS3306-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-33D can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 296-3310-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3310-5-ND
Supervisors 296-3310-5-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments - 29AH8101 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments
29AH8101
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments 29AH8101
VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; DelayRoHS Compliant: Yes

VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; DelayRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-33D
Supervisory Circuits TPS3306-33D
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet
PMIC - Supervisors - TPS3306-33D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-33D
PMIC - Supervisors TPS3306-33D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-33D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-33D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-33D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
Supervisors - TPS3306-33D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-33D
Supervisors TPS3306-33D
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-33D TPS3306-33D 1272338-TPS3306-33D 691-TPS3306-33D 296-3310-5-ND 29AH8101 TPS3306-33D TPS3306-33D TPS3306-33D TPS3306-33D
Product Name TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail PMIC - PMIC - Supervisors - TPS3306-33D 4.55V 2.93V SOIC Voltage Supervisor IC Supervisors Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 2 2; 2 2 2; 2Monitors 2; 2
Features Watchdog Timer Power Fail Warning
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOIC,VSSOP SOIC; SOIC8 SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers