Texas Instruments TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-18DGKRG4

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-18DGKRG4 - Texas Instruments
Dallas, TX, United States
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-18DGKRG4
TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-18DGKRG4
Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Supervisor IC
691-TPS3306-18DGKRG4
Dual Voltage Supervisor IC 691-TPS3306-18DGKRG4
Dual-processor voltage supervisor with power-fail & watchdog timer 8-VSSOP -40 to 85 Product overview: TPS3306-18DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18DGKRG4 can be used for catalog matching and distributor lookup.

Dual-processor voltage supervisor with power-fail & watchdog timer 8-VSSOP -40 to 85 Product overview: TPS3306-18DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TPS3306-18DGKRG4 - 1111621-TPS3306-18DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-18DGKRG4
1111621-TPS3306-18DGKRG4
PMIC - PMIC - Supervisors - TPS3306-18DGKRG4 1111621-TPS3306-18DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111621-TPS3306-18DG KRG4 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 1.68V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111621-TPS3306-18DGKRG4
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3306-18DGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now Datasheet
PMIC - Supervisors - TPS3306-18DGKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-18DGKRG4
PMIC - Supervisors TPS3306-18DGKRG4
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-18DGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-18DGKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-18DGKRG4
IC SUPERVISOR 2 CHANNEL 8VSSOP

IC SUPERVISOR 2 CHANNEL 8VSSOP

Supplier's Site
Supervisors - TPS3306-18DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-18DGKRG4
Supervisors TPS3306-18DGKRG4
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-18DGKRG4
Supervisory Circuits TPS3306-18DGKRG4
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-18DGKRG4 691-TPS3306-18DGKRG4 1111621-TPS3306-18DGKRG4 TPS3306-18DGKRG4-ND TPS3306-18DGKRG4 TPS3306-18DGKRG4 TPS3306-18DGKRG4 TPS3306-18DGKRG4
Product Name TPS3306-18 Dual-Processor Supervisory Circuits with Power-Fail Dual Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3306-18DGKRG4 Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 2 2 2; 2 2; 2
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOIC,VSSOP VSSOP SOP; SSOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers