Win Source Part Number: 1100902-TPS3780ADBVR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS3806I33DBVT; TPS3806J20DBVR; TPS3806I33QDBVRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS3780ADBVR-ND,296-
Base Product Number: TPS3780
Open-drain, low-power, dual-voltage detector in Small µSON package 6-SOT-23 -40 to 125 Product overview: TPS3780ADBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780ADBVR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1100902-TPS3780ADBVR | 691-TPS3780ADBVR | 296-51920-1-ND | TPS3780ADBVR | TPS3780ADBVR | TPS3780ADBVR |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Low-Power Dual SOT-23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 2; 2 | 2; 2 |